TSE - TS EN 60265-2+A1+A2

High-voltage switches;part 2:high-voltage switches for rated voltages of 52 kV and above

inactive
Organization: TSE
Publication Date: 3 September 1996
Status: inactive
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

June 21, 2007
High-voltage switches - Part 2: High-voltage switches for rated voltages of 52 kV and above
Bu standard, beyan gerilimi 52 kV ve uzeri ve beyan frekansi 60Hz?e kadar (60 Hz dahil) olan bina ici ve bina disi tesislerdekullanilan beyan kapama ve kesme akimi bulunan uc faz alternatifakim...
TS EN 60265-2+A1+A2
September 3, 1996
High-voltage switches;part 2:high-voltage switches for rated voltages of 52 kV and above
A description is not available for this item.
Advertisement