TSE - TS EN 50384

Product standard to demonstrate the compliance of radio base stations and fixed terminal stations for wireless telecommunication systems with the basic restrictions or the reference levels related to human exposure to radio frequency electromagnetic fields (110 MHz - 40 GHz) - Occupational

active, Most Current
Organization: TSE
Publication Date: 9 January 2007
Status: active
ICS Code (Mobile services in general): 33.070.01
ICS Code (Radiation protection): 13.280
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

Bu mamul standardi, 110 MHz il? 40 GHz frekans araligindacalisan Madde 3?te tanimlanmis olan kablosuz haberlesme sistemleriicin baz istasyonlarini ve sabit terminal istasyonlarinikapsar.

Document History

TS EN 50384
January 9, 2007
Product standard to demonstrate the compliance of radio base stations and fixed terminal stations for wireless telecommunication systems with the basic restrictions or the reference levels related to human exposure to radio frequency electromagnetic fields (110 MHz - 40 GHz) - Occupational
Bu mamul standardi, 110 MHz il? 40 GHz frekans araligindacalisan Madde 3?te tanimlanmis olan kablosuz haberlesme sistemleriicin baz istasyonlarini ve sabit terminal istasyonlarinikapsar.
November 11, 2002
Product standard to demonstrate the compliance of radio base stations and fixed terminal stations for wirelees telecommunication system with the basic restrictions or the reference levels related to occupational exposure to radio frequency electromagnetic fields (110 MHz - 40 GHz)
Bu standart, toz metalurjisi için malzeme üretiminde kullanılan sinterlenmiş yumuşak manyetik malzemelerin bazı manyetik ve mekanik özelliklerini kapsar.
Advertisement