TSE - TS EN 50384

Product standard to demonstrate the compliance of radio base stations and fixed terminal stations for wirelees telecommunication system with the basic restrictions or the reference levels related to occupational exposure to radio frequency electromagnetic fields (110 MHz - 40 GHz)

active
Organization: TSE
Publication Date: 11 November 2002
Status: active
ICS Code (Radiation protection): 13.280
ICS Code (Telephone equipment): 33.050.10
ICS Code (Radiation measurements): 17.240
scope:

Bu standart, toz metalurjisi için malzeme üretiminde kullanılan sinterlenmiş yumuşak manyetik malzemelerin bazı manyetik ve mekanik özelliklerini kapsar.

Document History

January 9, 2007
Product standard to demonstrate the compliance of radio base stations and fixed terminal stations for wireless telecommunication systems with the basic restrictions or the reference levels related to human exposure to radio frequency electromagnetic fields (110 MHz - 40 GHz) - Occupational
Bu mamul standardi, 110 MHz il? 40 GHz frekans araligindacalisan Madde 3?te tanimlanmis olan kablosuz haberlesme sistemleriicin baz istasyonlarini ve sabit terminal istasyonlarinikapsar.
TS EN 50384
November 11, 2002
Product standard to demonstrate the compliance of radio base stations and fixed terminal stations for wirelees telecommunication system with the basic restrictions or the reference levels related to occupational exposure to radio frequency electromagnetic fields (110 MHz - 40 GHz)
Bu standart, toz metalurjisi için malzeme üretiminde kullanılan sinterlenmiş yumuşak manyetik malzemelerin bazı manyetik ve mekanik özelliklerini kapsar.
Advertisement