TSE - TS EN 50377-6-2
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 6-2: SC-RJ single mode terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre, Category U
active, Most Current
| Organization: | TSE |
| Publication Date: | 29 April 2008 |
| Status: | active |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
TS EN 50377-6-2
April 29, 2008
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 6-2: SC-RJ single mode terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre, Category U
A description is not available for this item.
March 31, 2005
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 6-2: Type SC-RJ terminated on IEC 60793-2 category B1.1 singlemode fibre
This standard covers the determination of resistance of paint films to fungal and mould growth.