TSE - TS EN 50377-6-2

Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 6-2: Type SC-RJ terminated on IEC 60793-2 category B1.1 singlemode fibre

inactive
Organization: TSE
Publication Date: 31 March 2005
Status: inactive
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This standard covers the determination of resistance of paint films to fungal and mould growth.

Document History

April 29, 2008
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 6-2: SC-RJ single mode terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre, Category U
A description is not available for this item.
TS EN 50377-6-2
March 31, 2005
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 6-2: Type SC-RJ terminated on IEC 60793-2 category B1.1 singlemode fibre
This standard covers the determination of resistance of paint films to fungal and mould growth.
Advertisement