TSE - TS EN 755-5
Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 5: Rectangular bars, tolerances on dimensions and form
active
| Organization: | TSE |
| Publication Date: | 9 April 2009 |
| Status: | active |
| ICS Code (Aluminium products): | 77.150.10 |
Document History
March 9, 2010
Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 5: Rectangular bars, tolerances on dimensions and form
Bu standard, genisligi 10 mm - 600 mm (dahil) kadar, kalinligi 2mm ? 240 mm araliginda olan, ekstruzyonla im?l edilmis aluminyum vealuminyum alasimi dikdortgen kesitli cubuklarin boyut ve...
TS EN 755-5
April 9, 2009
Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 5: Rectangular bars, tolerances on dimensions and form
A description is not available for this item.
December 30, 1997
Aluminium and aluminium alloys-Extruded rod/bar, tube and profiles-Part 5: rectangular bars, tolerances on dimensions and form
Bu standard kalinliklari 2 mm'den 240 mm'ye kadar olan vegenislikleri 100 mm'den 200 mm'ye (dahil) olan aralikta, ekstruzyonaluminyum ve aluminyum alasimi dikdortgen eksitli cubuklar icinboyut ve...