TSE - TS EN 755-5

Aluminium and aluminium alloys-Extruded rod/bar, tube and profiles-Part 5: rectangular bars, tolerances on dimensions and form

inactive
Organization: TSE
Publication Date: 30 December 1997
Status: inactive
ICS Code (Aluminium products): 77.150.10
ICS Code (Aluminium and aluminium alloys): 77.120.10
scope:

Bu standard kalinliklari 2 mm'den 240 mm'ye kadar olan vegenislikleri 100 mm'den 200 mm'ye (dahil) olan aralikta, ekstruzyonaluminyum ve aluminyum alasimi dikdortgen eksitli cubuklar icinboyut ve sekil toleranslarini kapsar.

Document History

March 9, 2010
Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 5: Rectangular bars, tolerances on dimensions and form
Bu standard, genisligi 10 mm - 600 mm (dahil) kadar, kalinligi 2mm ? 240 mm araliginda olan, ekstruzyonla im?l edilmis aluminyum vealuminyum alasimi dikdortgen kesitli cubuklarin boyut ve...
April 9, 2009
Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 5: Rectangular bars, tolerances on dimensions and form
A description is not available for this item.
TS EN 755-5
December 30, 1997
Aluminium and aluminium alloys-Extruded rod/bar, tube and profiles-Part 5: rectangular bars, tolerances on dimensions and form
Bu standard kalinliklari 2 mm'den 240 mm'ye kadar olan vegenislikleri 100 mm'den 200 mm'ye (dahil) olan aralikta, ekstruzyonaluminyum ve aluminyum alasimi dikdortgen eksitli cubuklar icinboyut ve...
Advertisement