TSE - TS EN ISO 8765

Hexagon head bolts with metric fine pitch thread-Product grades A and B

active, Most Current
Organization: TSE
Publication Date: 22 November 2011
Status: active
ICS Code (Bolts, screws, studs): 21.060.10

Document History

TS EN ISO 8765
November 22, 2011
Hexagon head bolts with metric fine pitch thread-Product grades A and B
A description is not available for this item.
March 2, 2006
Hexagon head bolts with metric fine pitch thread - Product grades A and B
Bu standard, anma dis capi d, 8 mm il? 64 mm; anma dis capi d 8mm il? 24 mm ve anma uzunlugu l  10d veya 150 mm (hangisi dahakisa ise) icin mamul kalitesi A olan ile anma dis capi d > 24 mmveya anma...
Advertisement