TSE - TS EN ISO 8765
Hexagon head bolts with metric fine pitch thread - Product grades A and B
inactive
| Organization: | TSE |
| Publication Date: | 2 March 2006 |
| Status: | inactive |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
Bu standard, anma dis capi d, 8 mm il? 64 mm; anma dis capi d 8mm il? 24 mm ve anma uzunlugu l 10d veya 150 mm (hangisi dahakisa ise) icin mamul kalitesi A olan ile anma dis capi d > 24 mmveya anma uzunlugu l > 10d veya 150 mm (hangisi daha kisa ise)icin mamul kalitesi B olan altikose basli civatalarin ozelliklerinikapsar.
Document History
November 22, 2011
Hexagon head bolts with metric fine pitch thread-Product grades A and B
A description is not available for this item.
TS EN ISO 8765
March 2, 2006
Hexagon head bolts with metric fine pitch thread - Product grades A and B
Bu standard, anma dis capi d, 8 mm il? 64 mm; anma dis capi d 8mm il? 24 mm ve anma uzunlugu l 10d veya 150 mm (hangisi dahakisa ise) icin mamul kalitesi A olan ile anma dis capi d > 24 mmveya anma...