DSF/PREN 12245 REV
Transportable gas cylinders - Fully wrapped composite cylinders
| Organization: | DS |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This European Standard specifies minimum requirements for the materials, design, construction, prototype testing and routine manufacturing inspections of composite gas cylinders for compressed, liquefied and dissolved gases.
NOTE 1 For the purposes of this standard, the word "cylinder" includes tubes.
This standard is applicable to cylinders that comprise a liner of metallic material (welded or seamless) or non-metallic material (or a mixture thereof), reinforced by a wound composite consisting of fibres of glass, carbon or aramid (or a mixture thereof) embedded in a matrix.
This standard is also applicable to composite cylinders without liners.
This standard is not applicable to gas cylinders which are partially covered with fibres and commonly called ""hoop wrapped"" cylinders. For hoop wrapped composite cylinders see EN 12257.
NOTE 2 The specification does not address the design, fitting and performance of removable protective sleeves. Where these are fitted they should be considered separately.
Document History