DSF/PREN 12245

Transportable gas cylinders - Fully wrapped composite cylinders

inactive
Organization: DS
Status: inactive
Page Count: 52
ICS Code (Pressure vessels): 23.020.30
scope:

This European Standard specifies minimum requirements for the materials, design, construction,
prototype testing and routine manufacturing inspections of composite gas cylinders for compressed,
liquefied and dissolved gases.
NOTE 1 For the purposes of this European Standard, the word "cylinder" includes tubes (seamless
transportable pressure receptacles of a water capacity exceeding 150 litres and of not more than 3 000 litres).
This European Standard is applicable to cylinders that comprise a liner of metallic material (welded or
seamless) or non-metallic material (or a mixture thereof), reinforced by a wound composite consisting
of fibres of glass, carbon or aramid (or a mixture thereof) embedded in a matrix.
This European Standard is also applicable to composite cylinders without liners.
This European Standard is not applicable to gas cylinders which are partially covered with fibres and
commonly called "hoop wrapped" cylinders. For hoop wrapped composite cylinders, see EN 12257.
NOTE 2 This European Standard does not address the design, fitting and performance of removable
protective sleeves. Where these are fitted, they should be considered separately.
This European Standard is primarily for industrial gases other than LPG but may also be applied to
LPG.
NOTE 3 For dedicated LPG cylinders, see EN 14427.

Document History

May 23, 2022
Transportable gas cylinders – Fully wrapped composite cylinders
This document specifies minimum requirements for the materials, design, construction, prototype testing and routine manufacturing inspections of fully wrapped composite gas cylinders for compressed,...
January 2, 2012
Transportable gas cylinders – Fully wrapped composite cylinders
This European Standard specifies minimum requirements for the materials, design, construction, prototype testing and routine manufacturing inspections of composite gas cylinders for compressed,...
July 27, 2010
Transportable gas cylinders - Fully wrapped composite cylinders
This European Standard specifies minimum requirements for the materials, design, construction, prototype testing and routine manufacturing inspections of composite gas cylinders for compressed,...
February 11, 2009
Transportable gas cylinders - Fully wrapped composite cylinders
This European Standard specifies minimum requirements for the materials, design, construction, prototype testing and routine manufacturing inspections of composite gas cylinders for compressed,...
May 23, 2002
Transportable gas cylinders - Fully wrapped composite cylinders
This European Standard specifies minimum requirements for the materials, design, construction, prototype testing and routine manufacturing inspections of composite gas cylinders with a water capacity...
Transportable gas cylinders - Fully wrapped composite cylinders
Changes in 5.2.3.2, 5.2.5.2, 5.2.12.1 and 5.2.12.2.
DSF/PREN 12245
Transportable gas cylinders - Fully wrapped composite cylinders
This European Standard specifies minimum requirements for the materials, design, construction, prototype testing and routine manufacturing inspections of composite gas cylinders for...
Transportable gas cylinders - Fully wrapped composite cylinders
This European Standard specifies minimum requirements for the materials, design, construction, prototype testing and routine manufacturing inspections of composite gas cylinders for compressed,...
Advertisement