TSE - TS EN ISO 13935-2

Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method (ISO 13935-2:2014)

active
Organization: TSE
Publication Date: 30 October 2014
Status: active
ICS Code (Textile fabrics): 59.080.30
ICS Code (Clothes): 61.020
scope:

Bu standard kuvvet dikise dik olarak uygulandiginda dikilmisdikislerin azami dikis kuvvetinin tayini icin yontemlerikapsar.

Document History

October 28, 2015
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method (ISO 13935-2:2014)
Bu standard kuvvet dikise dik olarak uygulandiginda dikilmisdikislerin azami dikis kuvvetinin tayini icin yontemlerikapsar.
TS EN ISO 13935-2
October 30, 2014
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method (ISO 13935-2:2014)
Bu standard kuvvet dikise dik olarak uygulandiginda dikilmisdikislerin azami dikis kuvvetinin tayini icin yontemlerikapsar.
Advertisement