TSE - TS EN ISO 13935-2
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method (ISO 13935-2:2014)
active, Most Current
| Organization: | TSE |
| Publication Date: | 28 October 2015 |
| Status: | active |
| ICS Code (Textile fabrics): | 59.080.30 |
| ICS Code (Clothes): | 61.020 |
scope:
Bu standard kuvvet dikise dik olarak uygulandiginda dikilmisdikislerin azami dikis kuvvetinin tayini icin yontemlerikapsar.
Document History
TS EN ISO 13935-2
October 28, 2015
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method (ISO 13935-2:2014)
Bu standard kuvvet dikise dik olarak uygulandiginda dikilmisdikislerin azami dikis kuvvetinin tayini icin yontemlerikapsar.
October 30, 2014
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method (ISO 13935-2:2014)
Bu standard kuvvet dikise dik olarak uygulandiginda dikilmisdikislerin azami dikis kuvvetinin tayini icin yontemlerikapsar.