DS/EN 13321-2
Open data communication in building automation, controls and building management - Home and building electronic systems - Part 2: KNXnet/IP Communication
| Organization: | DS |
| Publication Date: | 22 January 2007 |
| Status: | inactive |
| Page Count: | 106 |
| ICS Code (Automatic controls for household use): | 97.120 |
| ICS Code (IT applications in other fields): | 35.240.99 |
scope:
This specification defines the integration of KNX protocol implementations on top of Internet Protocol (IP) networks, called KNXnet/IP. It describes a standard protocol for KNX devices connected to an IP network, called KNXnet/IP devices. The IP network acts as a fast (compared to KNX transmission speed) backbone in KNX installations. - Widespread deployment of data networks using the Internet Protocol (IP) presents an opportunity to expand building control communication beyond the local KNX control bus providing: - Remote configuration - Remote operation (including control and annunciation) - Fast interface from LAN to KNX and vice versa - WAN connection between KNX systems (where an installed KNX system is at least one line) - A KNXnet/IP system contains at least these elements: - one EIB line with up to 64 (255) EIB devices OR one KNX segment (KNX-TP1, KNX-TP0, KNX-RF, KNX-PL110, KNX-PL132), - a KNX-to-IP network connection device (called KNXnet/IP server), and typically additional - software for remote functions residing on e.g. a workstation (may be iETS, data base application, BACnet Building Management System, browser, ...). Figure 1 shows a typical scenario where a KNXnet/IP client (e.g. running ETS) accesses multiple KNX installed systems or KNX subnetworks via an IP network. The KNXnet/IP client may access one or more KNXnet/IP servers at a time. For subnetwork routing server-to-server communication is possible.
Document History