DSF/FprEN 13321-2

Open Data Communication in Building Automation, Controls and Building Management - Home and Building Electronic Systems - Part 2: KNXnet/IP Communication

pending
Organization: DS
Status: pending
Page Count: 171
ICS Code (Automatic controls for household use): 97.120
ICS Code (IT applications in other fields): 35.240.99
scope:

This specification defines the integration of KNX protocol implementations on top of Internet Protocol (IP) networks, called KNXnet/IP. It describes a standard protocol for KNX devices connected to an IP network, called KNXnet/IP devices. The IP network acts as a fast (compared to KNX transmission speed) backbone in KNX installations. ? Widespread deployment of data networks using the Internet Protocol (IP) presents an opportunity to expand building control communication beyond the local KNX control bus providing: ? Remote configuration; ? Remote operation (including control and annunciation); ? Fast interface from LAN to KNX and vice versa; ? WAN connection between KNX systems (where an installed KNX system is at least one line). ? A KNXnet/IP system contains at least these elements: ? one EIB line with up to 64 (255) EIB devices; OR one KNX segment (KNX-TP1, KNX-TP0, KNX-RF, KNX-PL110, KNX-PL132); ? a KNX-to-IP network connection device (called KNXnet/IP server); and typically additional ? software for remote functions residing on e.g. a workstation (may be data base application, BACnet Building Management System, browser, ...). Figure 1 shows a typical scenario where a KNXnet/IP client (e.g. running ETS) accesses multiple KNX installed systems or KNX subnetworks via an IP network. The KNXnet/IP client may access one or more KNXnet/IP servers at a time. For subnetwork routing server-to-server communication is possible.

Document History

February 11, 2013
Open Data Communication in Building Automation, Controls and Building Management - Home and Building Electronic Systems - Part 2: KNXnet/IP Communication
This European Standard defines the integration of KNX protocol implementations on top of Internet Protocol (IP) networks, called KNXnet/IP. It describes a standard protocol for KNX devices connected...
January 22, 2007
Open data communication in building automation, controls and building management - Home and building electronic systems - Part 2: KNXnet/IP Communication
This specification defines the integration of KNX protocol implementations on top of Internet Protocol (IP) networks, called KNXnet/IP. It describes a standard protocol for KNX devices connected to...
DSF/FprEN 13321-2
Open Data Communication in Building Automation, Controls and Building Management - Home and Building Electronic Systems - Part 2: KNXnet/IP Communication
This specification defines the integration of KNX protocol implementations on top of Internet Protocol (IP) networks, called KNXnet/IP. It describes a standard protocol for KNX devices connected to...
Advertisement