CEN - EN 16432-1

Railway applications - Ballastless track systems - Part 1: General requirements

active, Most Current
Organization: CEN
Publication Date: 1 July 2017
Status: active
Page Count: 38
ICS Code (Construction of railways): 93.100
scope:

This European Standard defines the general requirements concerning the design of ballastless track systems.

It does not include any requirements for inspecting, maintaining, repairing and replacing ballastless track systems during operation.

This European Standard is applicable to all railway applications up to 250 kN axle load.

The requirements of this standard apply to:

- plain line track, switches and crossings and rail expansion joints;

- various substructures like embankments and cuttings, tunnels, bridges or similar, with or without floating slabs;

- transitions between different substructures;

- transitions between different ballastless track systems;

- transitions between ballasted and ballastless track systems.

NOTE Requirements for characterization of the substructures listed above are included in this standard. Design of the substructures is covered by other European Standards, e.g. EN 1992-2, EN 1997-1, etc..

Document History

EN 16432-1
July 1, 2017
Railway applications - Ballastless track systems - Part 1: General requirements
This European Standard defines the general requirements concerning the design of ballastless track systems. It does not include any requirements for inspecting, maintaining, repairing and replacing...

References

Advertisement