CEN - EN 13848-6

Railway applications - Track - Track geometry quality - Part 6: Characterisation of track geometry quality

active, Most Current
Organization: CEN
Publication Date: 1 March 2014
Status: active
Page Count: 34
ICS Code (Construction of railways): 93.100
scope:

This European Standard characterizes the quality of track geometry based on parameters defined in EN 13848-1 and specifies the different track geometry classes which should be considered.

This European Standard covers the following topics:

- description of track geometry quality;

- classification of track quality according to track geometry parameters;

- considerations on how this classification can be used;

- this European Standard applies to high-speed and conventional lines of 1 435 mm and wider gauge;

- this European Standard forms an integral part of EN 13848 series.

Document History

EN 13848-6
March 1, 2014
Railway applications - Track - Track geometry quality - Part 6: Characterisation of track geometry quality
This European Standard characterizes the quality of track geometry based on parameters defined in EN 13848-1 and specifies the different track geometry classes which should be considered. This...
March 1, 2014
Railway applications - Track - Track geometry quality - Part 6: Characterisation of track geometry quality
This European Standard characterizes the quality of track geometry based on parameters defined in EN 13848-1 and specifies the different track geometry classes which should be considered. This...

References

Advertisement