CEN - EN 13848-6
Railway applications - Track - Track geometry quality - Part 6: Characterisation of track geometry quality
| Organization: | CEN |
| Publication Date: | 1 March 2014 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Construction of railways): | 93.100 |
scope:
This European Standard characterizes the quality of track geometry based on parameters defined in EN 13848-1 and specifies the different track geometry classes which should be considered.
This European Standard covers the following topics:
- description of track geometry quality;
- classification of track quality according to track geometry parameters;
- considerations on how this classification can be used;
- this European Standard applies to high-speed and conventional lines of 1 435 mm and wider gauge;
- this European Standard forms an integral part of EN 13848 series.
Document History