DIN EN 4814

Aerospace series - Flange couplings up to 21 000 kPa - Technical specification - Inch series; German and English version EN 4814:2017

active, Most Current
Organization: DIN
Publication Date: 1 August 2017
Status: active
Page Count: 32
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This standard specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for inch series, pipe couplings, swivel flanges, for temperature ranges from type II to type V according to ISO 6771 and nominal pressure up to 21 000 kPa (class D according to ISO 6771).

In addition to the requirements of this technical specification, the coupling assemblies shall be qualified in accordance with equipment or component specification requirements.

Document History

DIN EN 4814
August 1, 2017
Aerospace series - Flange couplings up to 21 000 kPa - Technical specification - Inch series; German and English version EN 4814:2017
This standard specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for inch series, pipe couplings, swivel flanges, for temperature...
November 1, 2016
Aerospace series - Flange couplings up to 21000 kPa - Technical specification - Inch series; German and English version FprEN 4814:2016
A description is not available for this item.

References

Advertisement