CEN - EN 4810
Aerospace series - Flange couplings - Gasket seal with nickel alloy C seal on heat resisting steel plate with 3 fastening holes - Inch series
| Organization: | CEN |
| Publication Date: | 1 April 2017 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This standard specifies the characteristics of gasket seal with nickel alloy C seal on heat resisting steel, 3 holes, for pipe couplings for inch series aerospace applications.
Nominal pressure: up to 21 000 kPa; depends on the associated tube material and tube wall thickness in the assembly (see EN 4814).
Temperature range: −55 °C to 600 °C.
NOTE Assembly in accordance with TR 4815.
This part should not be reused after disassembling.
Document History