DS/EN 50657

Railways Applications – Rolling stock applications – Software on Board Rolling Stock

inactive
Organization: DS
Publication Date: 15 August 2017
Status: inactive
Page Count: 142
ICS Code (Software): 35.080
ICS Code (IT applications in transport): 35.240.60
scope:

1.1 This European Standard specifies the process and technical requirements for the development of software for programmable electronic systems for use in rolling stock applications. Outside the scope of this standard is software that: - is part of signalling equipment (CENELEC sub-committee SC9XA applications) installed on board trains, or - does not contribute to, and is segregated from Rolling Stock operational functions. 1.2 This European Standard is applicable exclusively to software and the interaction between software and the system of which it is part. 1.3 Entry intentionally left empty 1.4 This European Standard applies to safety-related as well as non-safety-related software, including for example: - application programming, - operating systems, - support tools, - firmware. Application programming comprises high level programming, low level programming and special purpose programming (for example: programmable logic controller ladder logic). 1.5 This European Standard also addresses the use of pre-existing software and tools. Such software may be used, if the specific requirements in 7.3.4.7 and 6.5.4.16 on pre-existing software and for tools in 6.7 are fulfilled. 1.6 Software developed according to a valid version of EN 50128 is considered as compliant to this standard. Software previously developed in accordance with any version of EN 50128 is also considered as compliant and not subject to the requirements on pre-existing software. SIL1-SIL4 software developed under EN 50657 also complies with EN 50128:2011. 1.7 This European Standard considers that modern application design often makes use of software that is suitable as a basis for various applications. Such software is then configured by application data for producing the executable software for the application. This European Standard applies to such software. In addition, specific requirements for application data will be given. 1.8 Entry intentionally left empty 1.9 This Europe ...

Document History

DS/EN 50657
August 15, 2017
Railways Applications – Rolling stock applications – Software on Board Rolling Stock
1.1 This European Standard specifies the process and technical requirements for the development of software for programmable electronic systems for use in rolling stock applications. Outside the...
Railways Applications – Rolling stock applications – Software on Board Rolling Stock
Modification to Scope Add the following note after the paragraph in 1.6: "NOTE This document was derived from the signalling standard EN 50128 which in many cases was also applied in Rolling Stock...
Railway applications - Rolling stock applications - Software on board of rolling stock, excluding railway control and protection applications
1.1 This European Standard specifies the process and technical requirements for the development of software for programmable electronic systems for use in rolling stock applications. Software that is...
Railway applications – Rolling stock applications – Software onboard of rolling stock
1.1 This European Standard specifies the process and technical requirements for the development of software for programmable electronic systems for use in rolling stock applications. Outside the...

References

Advertisement