DSF/EN 50657/PRA1
Railways Applications – Rolling stock applications – Software on Board Rolling Stock
inactive, Most Current
| Organization: | DS |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Software): | 35.080 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
Modification to Scope Add the following note after the paragraph in 1.6: "NOTE This document was derived from the signalling standard EN 50128 which in many cases was also applied in Rolling Stock applications. Subclause 1.6 ensures continuity in the application of the standards, i.e., software that was developed in accordance with EN 50128 can still be re-used for new projects."
Document History
August 15, 2017
Railways Applications – Rolling stock applications – Software on Board Rolling Stock
1.1 This European Standard specifies the process and technical requirements for the development of software for programmable electronic systems for use in rolling stock applications. Outside the...
DSF/EN 50657/PRA1
Railways Applications – Rolling stock applications – Software on Board Rolling Stock
Modification to Scope Add the following note after the paragraph in 1.6: "NOTE This document was derived from the signalling standard EN 50128 which in many cases was also applied in Rolling Stock...
Railway applications - Rolling stock applications - Software on board of rolling stock, excluding railway control and protection applications
1.1 This European Standard specifies the process and technical requirements for the development of software for programmable electronic systems for use in rolling stock applications. Software that is...
Railway applications – Rolling stock applications – Software onboard of rolling stock
1.1 This European Standard specifies the process and technical requirements for the development of software for programmable electronic systems for use in rolling stock applications. Outside the...