DSF/FPREN ISO 3821

Gas welding equipment – Rubber hoses for welding, cutting and allied processes (ISO/FDIS 3821:2017)

inactive
Organization: DS
Status: inactive
Page Count: 25
ICS Code (Welding equipment): 25.160.30
ICS Code (Hoses): 83.140.40
scope:

This International Standard specifies requirements for rubber hoses (including twin hoses) for welding, cutting and allied processes. This International Standard specifies requirements for rubber hoses for normal duty of 2 MPa (20 bar) and light duty [limited to hoses for maximum working pressure of 1 MPa (10 bar) and with bore up to and including 6,3 mm]. This International Standard applies to hoses operated at temperatures −20 °C to +60 °C and used in: - gas welding and cutting; - arc welding under the protection of an inert or active gas; - processes allied to welding and cutting, in particular, heating, brazing, and metallization. This standard does not specify requirements for hose assemblies; these are detailed in ISO 8207. This International Standard applies neither to thermoplastics hoses nor to hoses used for high pressure [>0,15 MPa (>1,5 bar)] acetylene.

Document History

October 1, 2019
Gas welding equipment – Rubber hoses for welding, cutting and allied processes (ISO 3821:2019)
This document specifies requirements for rubber hoses (including twin hoses) for welding, cutting and allied processes. This document specifies requirements for rubber hoses for normal duty of 2 MPa...
May 15, 2010
Gas welding equipment – Rubber hoses for welding, cutting and allied processes
This Standard specifies requirements for rubber hoses, including twin hoses and fluxed fuel gas hoses for welding, cutting and allied processes. The term "allied processes" means, in particular,...
Gas welding equipment – Rubber hoses for welding, cutting and allied processes (ISO/DIS 3821:2019)
This document specifies requirements for rubber hoses (including twin hoses) for welding, cutting and allied processes. This document specifies requirements for rubber hoses for normal duty of 2 MPa...
Gas welding equipment - Rubber hoses for welding, cutting and allied processes (ISO 3821:2008)
This International Standard specifies requirements for rubber hoses (including twin hoses) for welding, cutting and allied processes. This International Standard specifies requirements for rubber...
DSF/FPREN ISO 3821
Gas welding equipment – Rubber hoses for welding, cutting and allied processes (ISO/FDIS 3821:2017)
This International Standard specifies requirements for rubber hoses (including twin hoses) for welding, cutting and allied processes. This International Standard specifies requirements for rubber...
Advertisement