DSF/FprEN ISO 3821
Gas welding equipment - Rubber hoses for welding, cutting and allied processes (ISO 3821:2008)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Welding equipment): | 25.160.30 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This International Standard specifies requirements for rubber hoses (including twin hoses) for welding, cutting and allied processes. This International Standard specifies requirements for rubber hoses for normal duty of 2 MPa (20 bar) and light duty [limited to hoses for maximum working pressure of 1 MPa (10 bar) and with bore up to and including 6,3 mm]. This International Standard applies to hoses operated at temperatures -20 °C to +60 °C and used in: . gas welding and cutting; . arc welding under the protection of an inert or active gas; . processes allied to welding and cutting, in particular, heating, brazing, and metallization. This International Standard applies neither to thermoplastics hoses nor to hoses used for high pressure [>0,15 MPa (>1,5 bar)] acetylene.
Document History