DS/EN ISO 14246/A1
Gas cylinders – Cylinder valves – Manufacturing tests and examinations – Amendment 1 (ISO 14246:2014/Amd 1:2017)
| Organization: | DS |
| Publication Date: | 14 August 2017 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Pressure vessels): | 23.020.30 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This International Standard specifies the procedures and acceptance criteria for manufacturing testing and examination of cylinder valves that have been manufactured to achieve type approval. This International Standard is applicable to cylinder valves and cylinder valves with integrated pressure regulators designed and type tested according to ISO 10297. The principles of these tests and examinations can be beneficially applied to cylinder valves type tested to national or International Standards other than ISO 10297.
Document History