DS/EN ISO 14246

Gas cylinders - Cylinder valves - Manufacturing tests and examinations

active, Most Current
Buy Now
Organization: DS
Publication Date: 4 August 2014
Status: active
Page Count: 22
ICS Code (Pressure vessels): 23.020.30
scope:

This International Standard specifies the procedures and acceptance criteria for manufacturing testing and examination of cylinder valves that have been manufactured to achieve type approval. This International Standard is applicable to cylinder valves and cylinder valves with integrated pressure regulators designed and type tested according to ISO 10297. The principles of these tests and examinations can be beneficially applied to cylinder valves type tested to national or International Standards other than ISO 10297.

Document History

February 21, 2022
Gas cylinders – Cylinder valves – Manufacturing tests and examinations (ISO 14246:2022)
This document describes the procedures and acceptance criteria for manufacturing tests and examinations (sometimes called initial inspection and tests) of valves designed and type tested according to...
August 14, 2017
Gas cylinders – Cylinder valves – Manufacturing tests and examinations – Amendment 1 (ISO 14246:2014/Amd 1:2017)
This International Standard specifies the procedures and acceptance criteria for manufacturing testing and examination of cylinder valves that have been manufactured to achieve type approval. This...
DS/EN ISO 14246
August 4, 2014
Gas cylinders - Cylinder valves - Manufacturing tests and examinations
This International Standard specifies the procedures and acceptance criteria for manufacturing testing and examination of cylinder valves that have been manufactured to achieve type approval. This...
July 10, 2001
Transportable gas cylinders - Gas cylinder valves - Manufacturing tests and inspections
This Standard specifies the requirements for tests and inspections of gas cylinder valves at time of manufacture. This standard is applicable to valves to be fitted to industrial and medical gas...
Gas cylinders - Cylinder valves - Manufacturing tests and examinations (ISO/FDIS 14246:2014)
This International Standard specifies the procedures and acceptance criteria for manufacturing testing and examination of cylinder valves that have been manufactured to achieve type approval. This...
Gas cylinders - Cylinder valves - Manufacturing tests and examinations
This International Standard specifies the procedures and acceptance criteria for manufacturing testing and examination of cylinder valves that have been manufactured to achieve type approval. This...
Gas cylinders – Cylinder valves – Manufacturing tests and examinations (ISO/DIS 14246:2021)
This document describes the procedures and acceptance criteria for manufacturing tests and examinations (sometimes called initial inspection and tests) of valves designed and type tested according to...
Gas cylinders - Cylinder valves - Manufacturing tests and examinations (ISO/DIS 14246:2012)
This International Standard specifies the procedures and acceptance criteria for manufacturing testing and examination of cylinder valves that have been manufactured to achieve type approval. This...
Gas cylinders – Cylinder valves – Manufacturing tests and examinations (ISO/FDIS 14246:2021)
This document describes the procedures and acceptance criteria for manufacturing tests and examinations (sometimes called initial inspection and tests) of valves designed and type tested according to...
Advertisement