DOD - SMD 5962-96539

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, QUADRUPLE 2-INPUT EXCLUSIVE OR GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 23 August 2007
Status: inactive
Page Count: 17
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 5, 2021
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, QUADRUPLE 2-INPUT EXCLUSIVE OR GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
December 17, 2013
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, QUADRUPLE 2-INPUT EXCLUSIVE OR GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-96539
August 23, 2007
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, QUADRUPLE 2-INPUT EXCLUSIVE OR GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 4, 2001
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, QUADRUPLE 2-INPUT EXCLUSIVE OR GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
December 10, 1996
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, QUADRUPLE 2-INPUT EXCLUSIVE OR GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
April 5, 1996
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, QUADRUPLE 2-INPUT EXCLUSIVE OR GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement