ARMY - MIL-L-46000C (1)
LUBRICANT, SEMI-FLUID (AUTOMATIC WEAPONS)
| Organization: | ARMY |
| Publication Date: | 27 October 2011 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This specification covers a semi-fluid lubricant for automatic weapons operating within a temperature range of -54 °C to +127 °C (-65 °F to +260 °F). (See 6.1) The lubricant is identified by Military Symbol LSA and NATO Code Number 0-158 (6.7)
intended Use:
LSA covered by this specification is intended for use in the operation of the M61, M39, and related types of automatic weapons under conditions of extreme pressure in the temperature range of -54... View More
Document History