NPFC - MIL-L-46000

LUBRICANT, SEMI-FLUID (AUTOMATIC WEAPONS)

inactive
Buy Now
Organization: NPFC
Publication Date: 25 February 1987
Status: inactive
Page Count: 18
scope:

This specification covers a semi-fluid lubricant for automatic weapons operating within a temperature range of −54 to +127 C (−65 to +260 F). (See 6.1) The lubricant is identified by Military Symbol LSA and NATO Code Number 0-158 (6.7).

intended Use:

LSA covered by this specification is intended for use in the operation of the M61, M39, and related types of automatic weapons under conditions of extreme pressure in the temperature range of... View More

Document History

September 30, 2020
LUBRICANT, SEMI-FLUID (AUTOMATIC WEAPONS)
Scope. This specification describes the performance requirements and the verifications methods for a LUBRICANT, SEMI-FLUID (AUTOMATIC WEAPONS). This semi-fluid lubricant is for use on small and...
October 27, 2011
LUBRICANT, SEMI-FLUID (AUTOMATIC WEAPONS)
This specification covers a semi-fluid lubricant for automatic weapons operating within a temperature range of -54 °C to +127 °C (-65 °F to +260 °F). (See 6.1) The lubricant is identified by Military...
March 14, 1997
LUBRICANT, SEMI-FLUID (AUTOMATIC WEAPONS)
A description is not available for this item.
MIL-L-46000
February 25, 1987
LUBRICANT, SEMI-FLUID (AUTOMATIC WEAPONS)
This specification covers a semi-fluid lubricant for automatic weapons operating within a temperature range of −54 to +127 C (−65 to +260 F). (See 6.1) The lubricant is identified by Military Symbol...
August 26, 1971
LUBRICANT, SEMI-FLUID (AUTOMATIC WEAPONS)
A description is not available for this item.
October 19, 1967
LUBRICANT, SEMI-FLUID (AUTOMATIC WEAPONS)
A description is not available for this item.
August 27, 1965
LUBRICANT, SEMI-FLUID (AUTOMATIC WEAPONS)
A description is not available for this item.
October 26, 1962
LUBRICANT, SEMI-FLUID (AUTOMATIC WEAPONS)
A description is not available for this item.

References

Advertisement