BSI - BS IEC 60092-503

Electrical installations in ships - Part 503: Special features - AC supply systems with voltages in the range of above 1 kV up to and including 15 kV

active, Most Current
Buy Now
Organization: BSI
Publication Date: 28 September 2007
Status: active
Page Count: 20
ICS Code (Power transmission and distribution networks in general): 29.240.01
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60

Document History

November 30, 2021
Electrical installations in ships Part 503: Special features — AC supply systems with voltages in the range of above 1 kV up to and including 36 kV
A description is not available for this item.
BS IEC 60092-503
September 28, 2007
Electrical installations in ships - Part 503: Special features - AC supply systems with voltages in the range of above 1 kV up to and including 15 kV
A description is not available for this item.
February 25, 2002
Electrical installations in ships - Part 503: Special features - A.C. supply systems with voltages in the range above 1 kV up to and including 11 kV
A description is not available for this item.

References

Advertisement