BSI - BS IEC 60092-503
Electrical installations in ships - Part 503: Special features - A.C. supply systems with voltages in the range above 1 kV up to and including 11 kV
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 25 February 2002 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
Document History
November 30, 2021
Electrical installations in ships Part 503: Special features — AC supply systems with voltages in the range of above 1 kV up to and including 36 kV
A description is not available for this item.
September 28, 2007
Electrical installations in ships - Part 503: Special features - AC supply systems with voltages in the range of above 1 kV up to and including 15 kV
A description is not available for this item.
BS IEC 60092-503
February 25, 2002
Electrical installations in ships - Part 503: Special features - A.C. supply systems with voltages in the range above 1 kV up to and including 11 kV
A description is not available for this item.