DIN 11853-2

Stainless steel components for hygienic applications in the food and the chemical industries - Part 2: Flange connections

inactive
Organization: DIN
Publication Date: 1 October 2016
Status: inactive
Page Count: 24
ICS Code (Flanges, couplings and joints): 23.040.60

Document History

August 1, 2017
Komponenten aus nichtrostendem Stahl fuer hygienische Anwendungen in der Lebensmittel- und chemischen Industrie - Teil 2: Flanschverbindungen
A description is not available for this item.
DIN 11853-2
October 1, 2016
Stainless steel components for hygienic applications in the food and the chemical industries - Part 2: Flange connections
A description is not available for this item.
April 1, 2011
Stainless steel fittings for the food and chemical industry - Part 2: Hygienic flanged pipe connection, short type
Diese Norm gilt für Maße, Ausführung und Werkstoffe von Hygiene-Flanschverbindungen mit O-Ring, kurze Ausführung zum Stumpfschweißen an Rohre mit Abmessungen nach DIN 11866 und DIN 11850 Reihe 2....
December 1, 2008
Stainless steel fittings for the food and chemical industry - Part 2: Hygienic flanged pipe connection, short type
A description is not available for this item.
Advertisement