DIN 11853-2
Stainless steel fittings for the food and chemical industry - Part 2: Hygienic flanged pipe connection, short type
inactive
| Organization: | DIN |
| Publication Date: | 1 December 2008 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
Document History
August 1, 2017
Komponenten aus nichtrostendem Stahl fuer hygienische Anwendungen in der Lebensmittel- und chemischen Industrie - Teil 2: Flanschverbindungen
A description is not available for this item.
October 1, 2016
Stainless steel components for hygienic applications in the food and the chemical industries - Part 2: Flange connections
A description is not available for this item.
April 1, 2011
Stainless steel fittings for the food and chemical industry - Part 2: Hygienic flanged pipe connection, short type
Diese Norm gilt für Maße, Ausführung und Werkstoffe von Hygiene-Flanschverbindungen mit O-Ring, kurze Ausführung zum Stumpfschweißen an Rohre mit Abmessungen nach DIN 11866 und DIN 11850 Reihe 2....
DIN 11853-2
December 1, 2008
Stainless steel fittings for the food and chemical industry - Part 2: Hygienic flanged pipe connection, short type
A description is not available for this item.