DIN EN 4674-004

Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range -65 °C to 200 °C - Product standard; German and English version FprEN 4674-004:2017

inactive
Organization: DIN
Publication Date: 1 September 2017
Status: inactive
Page Count: 22
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

February 1, 2018
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range -65 °C to 200 °C - Product standard; German and English version EN 4674-004:2017
This European Standard specifies the characteristics of flexible 10 kA self-wrapping shielding (EMI) protection sleeves, to be installed mainly outside pressurized areas on electrical cables or cable...
DIN EN 4674-004
September 1, 2017
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range -65 °C to 200 °C - Product standard; German and English version FprEN 4674-004:2017
A description is not available for this item.
April 1, 2015
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range -65 °C to 200 °C - Product standard; German and English version EN 4674-004:2015
This European Standard specifies the characteristics of flexible 10 kA self-wrapping shielding (EMI) protection sleeves, to be installed mainly outside pressurized areas on electrical cables or cable...
January 1, 2014
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range -65 °C to 200 °C - Product standard; German and English version FprEN 4674-004:2013
A description is not available for this item.
Advertisement