DIN EN 4674-004
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range -65 °C to 200 °C - Product standard; German and English version EN 4674-004:2015
inactive
| Organization: | DIN |
| Publication Date: | 1 April 2015 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the characteristics of flexible 10 kA self-wrapping shielding (EMI) protection sleeves, to be installed mainly outside pressurized areas on electrical cables or cable bundles, made from nickel plated copper strands and PPS (polyphenylene sulphide) monofilament.
Temperature range: − 65 °C to 200 °C.
Document History
February 1, 2018
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range -65 °C to 200 °C - Product standard; German and English version EN 4674-004:2017
This European Standard specifies the characteristics of flexible 10 kA self-wrapping shielding (EMI) protection sleeves, to be installed mainly outside pressurized areas on electrical cables or cable...
September 1, 2017
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range -65 °C to 200 °C - Product standard; German and English version FprEN 4674-004:2017
A description is not available for this item.
DIN EN 4674-004
April 1, 2015
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range -65 °C to 200 °C - Product standard; German and English version EN 4674-004:2015
This European Standard specifies the characteristics of flexible 10 kA self-wrapping shielding (EMI) protection sleeves, to be installed mainly outside pressurized areas on electrical cables or cable...
January 1, 2014
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range -65 °C to 200 °C - Product standard; German and English version FprEN 4674-004:2013
A description is not available for this item.