CEN - PREN 30-2-2

Domestic cooking appliances burning gas - Part 2-2: Rational use of energy - Appliances having forcedconvection ovens and/or grills

pending
Organization: CEN
Publication Date: 1 August 2017
Status: pending
Page Count: 8
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20
scope:

This standard sets out the requirements and test method for the rational use of energy of gas cooking appliances having forced-convection ovens and/or grills using combustible gases described in Clause 1 of EN 30-1-2:2012.

This standard covers only type testing.

NOTE The calorific values given in this standard are based on the gross calorific value (Hs) as defined in EN 30-1-1:2008+A3:2013.

Document History

PREN 30-2-2
August 1, 2017
Domestic cooking appliances burning gas - Part 2-2: Rational use of energy - Appliances having forcedconvection ovens and/or grills
This standard sets out the requirements and test method for the rational use of energy of gas cooking appliances having forced-convection ovens and/or grills using combustible gases described in...
July 1, 1999
Domestic Cooking Appliances Burning Gas - Part 2-2: Rational Use of Energy - Appliances Having Forced-Convection Ovens and/or Grills
A description is not available for this item.

References

Advertisement