DLA - DSCC-VID-V62/17611
MICROCIRCUIT, LINEAR-DIGITAL, ROBUST 5 kV RMS ISOLATED RS-485 TRANSCEIVER WITH LEVEL 4 DO-160G EMC AND FULL ±42 V PROTECTION, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 11 September 2017 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing documents the general requirements of a high performance Robust 5 kV RMS Isolated RS-485 Transceiver with Level 4 DO-160G EMC and Full ±42 V Protection microcircuit, with an operating temperature range of -55°C to +125°C.
Document History
June 26, 2023
MICROCIRCUIT, LINEAR-DIGITAL, ROBUST 5 kV RMS ISOLATED RS-485 TRANSCEIVER WITH LEVEL 4 DO-160G EMC AND FULL ±42 V PROTECTION, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance robust 5 kV root mean square (RMS) isolated RS-485 transceiver with level 4 DO-160G electromagnetic compatibility (EMC)...
DSCC-VID-V62/17611
September 11, 2017
MICROCIRCUIT, LINEAR-DIGITAL, ROBUST 5 kV RMS ISOLATED RS-485 TRANSCEIVER WITH LEVEL 4 DO-160G EMC AND FULL ±42 V PROTECTION, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance Robust 5 kV RMS Isolated RS-485 Transceiver with Level 4 DO-160G EMC and Full ±42 V Protection microcircuit, with an operating...