AFNOR - NF EN 50180-3/A1
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 3 : Requirements for bushing fixations
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 23 June 2017 |
| Status: | active |
| ICS Code (Transformers. Reactors): | 29.180 |
| ICS Code (Bushings): | 29.080.20 |
Document History
NF EN 50180-3/A1
June 23, 2017
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 3 : Requirements for bushing fixations
A description is not available for this item.
December 11, 2015
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 3 : requirements for bushings fixations
A description is not available for this item.