AFNOR - NF EN 50180-3

Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 3 : requirements for bushings fixations

active
Organization: AFNOR
Publication Date: 11 December 2015
Status: active
ICS Code (Transformers. Reactors): 29.180
ICS Code (Bushings): 29.080.20

Document History

June 23, 2017
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 3 : Requirements for bushing fixations
A description is not available for this item.
NF EN 50180-3
December 11, 2015
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 3 : requirements for bushings fixations
A description is not available for this item.
Advertisement