CENELEC - EN 60317-71

Specifications for particular types of winding wires - Part 71: Polyester glass-fibre wound fused and resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180

inactive
Organization: CENELEC
Publication Date: 1 August 2017
Status: inactive
Page Count: 18
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies requirements of polyester glass-fibre wound fused resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 180. The impregnating agent can be, for instance, epoxy, polyester, or polyesterimide resin based.

NOTE For this type of wire, the heat shock test is inappropriate and therefore a heat shock temperature cannot be established. Consequently, a class based on the requirements for temperature index and heat shock temperature cannot be specified.

Document History

June 1, 2020
Specifications for particular types of winding wires - Part 71: Polyester glass-fibre wound and resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180
This part of IEC 60317 specifies the requirements of polyester glass-fibre wound resin/varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 180. NOTE...
EN 60317-71
August 1, 2017
Specifications for particular types of winding wires - Part 71: Polyester glass-fibre wound fused and resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180
This part of IEC 60317 specifies requirements of polyester glass-fibre wound fused resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 180....

References

Advertisement