CENELEC - EN IEC 60317-71

Specifications for particular types of winding wires - Part 71: Polyester glass-fibre wound and resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180

active, Most Current
Organization: CENELEC
Publication Date: 1 June 2020
Status: active
Page Count: 16
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of polyester glass-fibre wound resin/varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 180.

NOTE For this type of wire, the heat shock test is inappropriate and therefore a heat shock temperature cannot be established. Consequently, a class based on the requirements for temperature index and heat shock temperature cannot be specified.

The nominal conductor diameters are specified in IEC 60317-0-10:2017, Clause 4.

Document History

EN IEC 60317-71
June 1, 2020
Specifications for particular types of winding wires - Part 71: Polyester glass-fibre wound and resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180
This part of IEC 60317 specifies the requirements of polyester glass-fibre wound resin/varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 180. NOTE...
August 1, 2017
Specifications for particular types of winding wires - Part 71: Polyester glass-fibre wound fused and resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180
This part of IEC 60317 specifies requirements of polyester glass-fibre wound fused resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 180....

References

Advertisement