DS/ISO 20672

Ships and marine technology – Rate of turn indicators

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 June 2007
Status: active
Page Count: 14
ICS Code (Navigation and control equipment): 47.020.70
scope:

This International Standard specifies the construction, performance requirements, methods of testing and required test results for the rate of turn indicators required by clause 2.9.1, Regulation 19, chapter V, SOLAS 1974 (as amended, 2000). It is based upon the requirements of IMO Resolution A.526(13), and is also associated with IMO Resolution A.694 (17) and IEC 60945. Where a requirement in this International Standard is different from that in IEC 60945, the requirement in this International Standard takes precedence. NOTE 1 - All requirements that are extracted from the recommendations of IMO Resolution A.526(13) on performance standards for rate of turn indicators are printed in italics and the resolution and paragraph numbers are indicated in brackets. NOTE 2 - The rate of turn indicators specified in IMO Resolution A.526(13) may be self-contained; alternatively it may form part of, or derive information from, any other appropriate equipment. In order to define the minimum requirements about the rate of turn indicators specified in IMO Resolution A.526(13), this International Standard specifies it may form part of, or derive information from, any other appropriate equipment.

Document History

February 28, 2022
Ships and marine technology – Rate of turn indicators
This document specifies the construction, performance requirements, methods of testing and required test results for the rate of turn indicators required by Clause 2.9.1, Regulation 19, chapter V,...
October 17, 2008
Ships and marine technology – Rate of turn indicators
Ships and marine technology — Rate of turn indicators TECHNICAL CORRIGENDUM 1
DS/ISO 20672
June 26, 2007
Ships and marine technology – Rate of turn indicators
This International Standard specifies the construction, performance requirements, methods of testing and required test results for the rate of turn indicators required by clause 2.9.1, Regulation 19,...
Advertisement