DS/ISO 20672

Ships and marine technology – Rate of turn indicators

active, Most Current
Organization: DS
Publication Date: 28 February 2022
Status: active
Page Count: 14
ICS Code (Navigation and control equipment): 47.020.70
scope:

This document specifies the construction, performance requirements, methods of testing and required test results for the rate of turn indicators required by Clause 2.9.1, Regulation 19, chapter V, SOLAS 1974 (as amended, 2000). It is based upon the requirements of IMO Resolution A.526(13), and is also associated with IMO Resolution A.694 (17) and IEC 60945. Where a requirement in this document is different from that in IEC 60945, the requirement in this document takes precedence. NOTE      All requirements that are extracted from the recommendations of IMO Resolution A.526(13) on performance standards for rate of turn indicators are printed in italics and the resolution and paragraph numbers are indicated in brackets.

Document History

DS/ISO 20672
February 28, 2022
Ships and marine technology – Rate of turn indicators
This document specifies the construction, performance requirements, methods of testing and required test results for the rate of turn indicators required by Clause 2.9.1, Regulation 19, chapter V,...
October 17, 2008
Ships and marine technology – Rate of turn indicators
Ships and marine technology — Rate of turn indicators TECHNICAL CORRIGENDUM 1
June 26, 2007
Ships and marine technology – Rate of turn indicators
This International Standard specifies the construction, performance requirements, methods of testing and required test results for the rate of turn indicators required by clause 2.9.1, Regulation 19,...
Advertisement