CEN - EN ISO 18563-2
Non-destructive testing - Characterization and verification of ultrasonic phased array equipment - Part 2: Probes
| Organization: | CEN |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Non-destructive testing): | 19.100 |
scope:
This document specifies the characterization tests performed at the end of the fabrication of a phased array probe. It defines both methodology and acceptance criteria.
This document is applicable to the following phased array probes used for ultrasonic non-destructive testing in contact technique (with or without a wedge) or in immersion technique, with centre frequencies in the range 0,5 MHz to 10 MHz:
a) non-matrix array probes:
- linear;
- encircling;
- partial annular sectorial (type "daisy");
b) 2D-matrix array probes.
This document does not give methods and acceptance criteria to characterize the performance of an ultrasonic phased array instrument or the performance of a combined system. These are given in ISO 18563-1 and in ISO 18563-3.
Document History