ISO 18563-3
Non-destructive testing - Characterization and verification of ultrasonic phased array equipment - Part 3: Combined systems
| Organization: | ISO |
| Publication Date: | 15 December 2015 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Non-destructive testing): | 19.100 |
scope:
This part of ISO 18563 addresses ultrasonic test systems implementing linear phased array probes, in contact (with or without wedge) or in immersion, with centre frequencies in the range of 0,5 MHz-10 MHz.
It provides methods and acceptance criteria for verifying the performance of combined equipment (i.e. instrument, probe and cables connected). The methods described are suitable for users working under on-site or shop floor conditions. Its purpose is for the verification of the correct operation of the system prior to testing, and also the characterization of sound beams or verification of the absence of degradation of the system.
The methods are not intended to prove the suitability of the system for particular applications, but are intended to prove the capability of the combined equipment to generate ultrasonic beams according to the settings used.
The calibration of the system for a specific application is outside of the scope of part of ISO 18563 and it is intended that it be covered by the test procedure.
This part of ISO 18563 does not address the following:
- encircling arrays;
- series of apertures having a different number of elements;
- different settings for transmitting and receiving (e.g. active aperture, number of active elements, delays);
- techniques using post-processing of the signals of individual elements in a more complex manner than a simple delay law (e.g. full matrix capture).
Document History