DIN EN 4838-004
Aerospace series - Arc fault circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz constant frequency - Part 004: With signal contact - Product standard; German and English version FprEN 4838-004:2017
inactive
| Organization: | DIN |
| Publication Date: | 1 October 2017 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
September 1, 2018
Aerospace series - Arc fault circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz constant frequency - Part 004: With signal contact - Product standard; German and English version EN 4838-004:2018
This European Standard specifies the required characteristics for single-pole, arc fault circuit breakers rated currents from 3 A to 25 A, switching capacity 65 In, for use in aircraft electrical...
DIN EN 4838-004
October 1, 2017
Aerospace series - Arc fault circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz constant frequency - Part 004: With signal contact - Product standard; German and English version FprEN 4838-004:2017
A description is not available for this item.