DIN EN 4838-004

Aerospace series - Arc fault circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz constant frequency - Part 004: With signal contact - Product standard; German and English version EN 4838-004:2018

active, Most Current
Organization: DIN
Publication Date: 1 September 2018
Status: active
Page Count: 26
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the required characteristics for single-pole, arc fault circuit breakers rated currents from 3 A to 25 A, switching capacity 65 In, for use in aircraft electrical systems. Their operating temperatures are between − 40 °C to 85 °C at a maximum altitude of Z = 15 000 m. The thermal protection is temperature compensated and operates between − 55 °C and 125 °C.

These arc fault circuit breakers are operated by a push-pull type single pushbutton (actuator), with delayed action "trip-free" tripping.

They will continue to function up to the short-circuit current.

Document History

DIN EN 4838-004
September 1, 2018
Aerospace series - Arc fault circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz constant frequency - Part 004: With signal contact - Product standard; German and English version EN 4838-004:2018
This European Standard specifies the required characteristics for single-pole, arc fault circuit breakers rated currents from 3 A to 25 A, switching capacity 65 In, for use in aircraft electrical...
October 1, 2017
Aerospace series - Arc fault circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz constant frequency - Part 004: With signal contact - Product standard; German and English version FprEN 4838-004:2017
A description is not available for this item.

References

Advertisement