CEI EN 60317-68

Specifications for particular types of winding wires Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 August 2017
Status: active
Page Count: 20
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of enamelled rectangular aluminium winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements.

NOTE A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance of application characteristics.

Wires of grade 1 and grade 2 are included in this part of IEC 60317 and apply to the complete range of conductors.

The specified combinations of width and thickness as well as the specific ratio width/thickness are given in IEC 60317-0-9.

Document History

January 1, 2020
Specifications for particular types of winding wires Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
This part of IEC 60317 specifies the requirements of enamelled rectangular aluminium winding wire of class 120 with a sole coating based on polyvinyl acetal or polyvinyl formal resin, which may be...
CEI EN 60317-68
August 1, 2017
Specifications for particular types of winding wires Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
This part of IEC 60317 specifies the requirements of enamelled rectangular aluminium winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it...

References

Advertisement