CENELEC - EN 60317-0-9
Specifications for particular types of winding wires - Part 0-9: General requirements - Enamelled rectangular aluminium wire
| Organization: | CENELEC |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60317 specifies the general requirements of enamelled rectangular aluminium winding wires.
The range of nominal conductor dimensions is given in the relevant specification sheet.
When reference is made to a winding wire according to a standard of the IEC 60317 series mentioned under Clause 2, the following information is given in the description:
- reference to IEC specification;
- nominal conductor dimensions in millimetres (width × thickness);
- grade.
EXAMPLE IEC 60317-16 - 4,00 x 1,00 Grade 1
Document History