CEI EN 62433-3

EMC IC modelling Part 3: Models of Integrated Circuits for EMI behavioural simulation - Radiated emissions modelling (ICEM-RE)

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 September 2017
Status: active
Page Count: 98
ICS Code (Integrated circuits. Microelectronics): 31.200
ICS Code (Emission): 33.100.10
scope:

This part of IEC 62433 provides a method for deriving a macro-model to allow the simulation of the radiated emission levels of an Integrated Circuit (IC). This model is commonly called Integrated Circuit Emission Model - Radiated Emission, ICEM-RE. The model is intended to be used for modelling a complete IC, with or without its associated package, a functional block and an Intellectual Property (IP) block of both analogue and digital ICs (input/output pins, digital core and supply), when measured or simulated data cannot be directly imported into simulation tools.

The proposed IC macro-model will be inserted in 3D electromagnetic simulation tools so as to:

• predict the near-radiated emissions from the IC

• evaluate the effect of the radiated emissions on neighbouring ICs, cables, transmission lines, etc.

This part of IEC 62433 has two main parts:

• the first is the electrical description of ICEM-RE macro-model elements,

• the second part proposes a universal data exchange format called REML based on XML. This format allows encoding the ICEM-RE in a more useable and generic form for emission simulation.

Document History

CEI EN 62433-3
September 1, 2017
EMC IC modelling Part 3: Models of Integrated Circuits for EMI behavioural simulation - Radiated emissions modelling (ICEM-RE)
This part of IEC 62433 provides a method for deriving a macro-model to allow the simulation of the radiated emission levels of an Integrated Circuit (IC). This model is commonly called Integrated...

References

Advertisement